RICE LAKE WEIGHING SYSTEMS
12472 -- ANALYTICAL PRECISION WEIGHT SET, 500G-1G, CLASS 1
Rice Lake Weighing Systems
Analytical Precision Weight Set, 500g-1g, Class 1
12472
Description
Product Highlights
Weight Set,500g-1g ASTM Class 1 SST Polished (5321)
Description
Product Highlights
Weight Set,500g-1g ASTM Class 1 SST Polished (5321)
Suppliers
Analytical Precision Weight Set, 500g-1g, Class 1
12472
Product Highlights
Weight Set,500g-1g ASTM Class 1 SST Polished (5321)
Product Highlights
- Weight Set,500g-1g ASTM Class 1 SST Polished (5321)
Supplier's Site
Technical Specifications
|
Product Category
|
Calibration and Test Weights |
|
Product Number
|
12472 |
|
Product Name
|
Analytical Precision Weight Set, 500g-1g, Class 1 |
|
Weight Type / Shape
|
Calibration Weight / Mass Standard
|
Unlock Full Specs
to access all available technical data
Similar Products
Weight Type / Shape
Test / Load Test Weight; Shot / Pellet Weight
Materials
Lead
View Details
Denomination / Weight
0.0044 lbs (0.0020 kg)
Class & Tolerance
OIML Class M1
Materials
Stainless steel
View Details
Sartorius Lab Instruments GmbH & Co. KG
Weight Type / Shape
Calibration Weight / Mass Standard; Leaf Weight
Denomination / Weight
2.20E-4 lbs (1.00E-4 kg)
Units System
Metric (SI, g or kg)
View Details
Weight Type / Shape
Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials
Lead; Steel (optional feature)
View Details