Henry Troemner LLC 5 kg-1g Analytical Precision Class 1 Weight Set, w/Cert. 7210-1T

Description
Product Highlights Weight Set Range 5 kg-1 g Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g Number of Pieces 16 Capacity 10 kg Class 1 Traceable Certificate Weights 2 kg and above are 316 Stainless Steel. Weights below 2 kg are Troemner Alloy 8. Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights below 2 kg are 8.03 g/cm3 at 20°C. Dimensions (Weight in Case) 16 x 13 x 7.5" Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. 5 kg weight sits in a felt-lined compartment within the wood case. Manufactured in the USA
Description
Product Highlights Weight Set Range 5 kg-1 g Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g Number of Pieces 16 Capacity 10 kg Class 1 Traceable Certificate Weights 2 kg and above are 316 Stainless Steel. Weights below 2 kg are Troemner Alloy 8. Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights below 2 kg are 8.03 g/cm3 at 20°C. Dimensions (Weight in Case) 16 x 13 x 7.5" Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. 5 kg weight sits in a felt-lined compartment within the wood case. Manufactured in the USA

Suppliers

Company
Product
Description
Supplier Links
5 kg-1g Analytical Precision Class 1 Weight Set, w/Cert. - 7210-1T - Transcat, Inc.
Rochester, NY, USA
5 kg-1g Analytical Precision Class 1 Weight Set, w/Cert.
7210-1T
5 kg-1g Analytical Precision Class 1 Weight Set, w/Cert. 7210-1T
Product Highlights Weight Set Range 5 kg-1 g Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g Number of Pieces 16 Capacity 10 kg Class 1 Traceable Certificate Weights 2 kg and above are 316 Stainless Steel. Weights below 2 kg are Troemner Alloy 8. Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights below 2 kg are 8.03 g/cm3 at 20°C. Dimensions (Weight in Case) 16 x 13 x 7.5" Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. 5 kg weight sits in a felt-lined compartment within the wood case. Manufactured in the USA

Product Highlights

  • Weight Set Range 5 kg-1 g
  • Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g
  • Number of Pieces 16
  • Capacity 10 kg
  • Class 1
  • Traceable Certificate
  • Weights 2 kg and above are 316 Stainless Steel. Weights below 2 kg are Troemner Alloy 8.
  • Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights below 2 kg are 8.03 g/cm3 at 20°C.
  • Dimensions (Weight in Case) 16 x 13 x 7.5"
  • Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. 5 kg weight sits in a felt-lined compartment within the wood case.
  • Manufactured in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7210-1T
Product Name 5 kg-1g Analytical Precision Class 1 Weight Set, w/Cert.
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details
Calibration Weights - 180093 - RS Components, Ltd.
Specs
Denomination / Weight 2.21 lbs (1 kg)
Materials Stainless Steel; Stainless Steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 2.21 lbs (1 kg)
Units System Metric (SI, g or kg)
View Details
Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details