Henry Troemner LLC 500g - 1mg Precision Weight Set Class 1, NVLAP Certificate 7219-1W

Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights 500g-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights are 304 stainless steel Weights below 50mg are flat aluminum weights Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Felt lined wood case with compartments for each weight (Lifters included) Total capacity of the weight set is 1111.11 g Part Number: 7219-1W Each Unit Includes NVLAP Certificate Felt-lined Wood Case with Compartments for each weight Lifters 500 g 2-200 g 100 g 50 g 2-20 g 10 g 5 g 2-2 g 1 g 500 mg 2-200 mg 100 mg 50 mg 2-20 mg 10 mg 5 mg 2-2 mg 1 mg
Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights 500g-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights are 304 stainless steel Weights below 50mg are flat aluminum weights Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Felt lined wood case with compartments for each weight (Lifters included) Total capacity of the weight set is 1111.11 g Part Number: 7219-1W Each Unit Includes NVLAP Certificate Felt-lined Wood Case with Compartments for each weight Lifters 500 g 2-200 g 100 g 50 g 2-20 g 10 g 5 g 2-2 g 1 g 500 mg 2-200 mg 100 mg 50 mg 2-20 mg 10 mg 5 mg 2-2 mg 1 mg

Suppliers

Company
Product
Description
Supplier Links
500g - 1mg Precision Weight Set Class 1, NVLAP Certificate - 80080TL-NVLAP - Transcat, Inc.
Rochester, NY, USA
500g - 1mg Precision Weight Set Class 1, NVLAP Certificate
80080TL-NVLAP
500g - 1mg Precision Weight Set Class 1, NVLAP Certificate 80080TL-NVLAP
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 1 Certification: NVLAP Certificate Highly polished weights 500g-1g weights are Alloy 8 stainless steel 500 mg down to 50mg weights are 304 stainless steel Weights below 50mg are flat aluminum weights Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling Weights above 500 mg are 2 piece construction with handling knob Weight Set Includes: 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg Case: Felt lined wood case with compartments for each weight (Lifters included) Total capacity of the weight set is 1111.11 g Part Number: 7219-1W Each Unit Includes NVLAP Certificate Felt-lined Wood Case with Compartments for each weight Lifters 500 g 2-200 g 100 g 50 g 2-20 g 10 g 5 g 2-2 g 1 g 500 mg 2-200 mg 100 mg 50 mg 2-20 mg 10 mg 5 mg 2-2 mg 1 mg

Product Highlights

  • Alloy 8 Metric Precision Weight Set
  • Class: Class 1
  • Certification: NVLAP Certificate
  • Highly polished weights
  • 500g-1g weights are Alloy 8 stainless steel
  • 500 mg down to 50mg weights are 304 stainless steel
  • Weights below 50mg are flat aluminum weights
  • Weights 500 mg and below are 1 piece construction with no adjusting cavity with one end turned up for easy handling
  • Weights above 500 mg are 2 piece construction with handling knob
  • Weight Set Includes: 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g, 500 mg, 2-200 mg, 100 mg, 50 mg, 2-20 mg, 10 mg, 5 mg, 2-2 mg, 1 mg
  • Case: Felt lined wood case with compartments for each weight (Lifters included)
  • Total capacity of the weight set is 1111.11 g
  • Part Number: 7219-1W

Each Unit Includes

  • NVLAP Certificate
  • Felt-lined Wood Case with Compartments for each weight
  • Lifters
  • 500 g
  • 2-200 g
  • 100 g
  • 50 g
  • 2-20 g
  • 10 g
  • 5 g
  • 2-2 g
  • 1 g
  • 500 mg
  • 2-200 mg
  • 100 mg
  • 50 mg
  • 2-20 mg
  • 10 mg
  • 5 mg
  • 2-2 mg
  • 1 mg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 80080TL-NVLAP
Product Name 500g - 1mg Precision Weight Set Class 1, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details
Calibration Weights - 1891563 - RS Components, Ltd.
Specs
Denomination / Weight 0.0110 lbs (0.0050 kg)
Class & Tolerance OIML Class F1
Materials Stainless steel
View Details
Weight Set - YCS01-615-02 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Leaf Weight; Knob Weight; Weight Set
Denomination / Weight 2.21E-6 to 2.21 lbs (1.00E-6 to 1 kg)
Units System Metric (SI, g or kg)
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details