Henry Troemner LLC 5kg-1g Analytical Prec.Weight Set w/NVLAP Cert.,Class 4 7210-4W

Description
Product Highlights Weight Set Range 5 kg-1 g Capacity 10 kg Class 4 NVLAP Accredited Certificate Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g Number of Pieces 16 Weights 2 kg and above are 316 Stainless Steel. Weights below 2 kg are Troemner Alloy 8. Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights below 2 kg are 8.03 g/cm3 at 20°C. Cylindrical with handling knob 1 g and above - two-piece/500 mg and below - one-piece Dimensions (Weight in Case) 16 x 13 x 7.5" Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. 5 kg weight sits in a felt-lined compartment within the wood case. Manufactured in the USA
Description
Product Highlights Weight Set Range 5 kg-1 g Capacity 10 kg Class 4 NVLAP Accredited Certificate Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g Number of Pieces 16 Weights 2 kg and above are 316 Stainless Steel. Weights below 2 kg are Troemner Alloy 8. Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights below 2 kg are 8.03 g/cm3 at 20°C. Cylindrical with handling knob 1 g and above - two-piece/500 mg and below - one-piece Dimensions (Weight in Case) 16 x 13 x 7.5" Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. 5 kg weight sits in a felt-lined compartment within the wood case. Manufactured in the USA

Suppliers

Company
Product
Description
Supplier Links
5kg-1g Analytical Prec.Weight Set w/NVLAP Cert.,Class 4 - 7210-4W - Transcat, Inc.
Rochester, NY, USA
5kg-1g Analytical Prec.Weight Set w/NVLAP Cert.,Class 4
7210-4W
5kg-1g Analytical Prec.Weight Set w/NVLAP Cert.,Class 4 7210-4W
Product Highlights Weight Set Range 5 kg-1 g Capacity 10 kg Class 4 NVLAP Accredited Certificate Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g Number of Pieces 16 Weights 2 kg and above are 316 Stainless Steel. Weights below 2 kg are Troemner Alloy 8. Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights below 2 kg are 8.03 g/cm3 at 20°C. Cylindrical with handling knob 1 g and above - two-piece/500 mg and below - one-piece Dimensions (Weight in Case) 16 x 13 x 7.5" Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. 5 kg weight sits in a felt-lined compartment within the wood case. Manufactured in the USA

Product Highlights

  • Weight Set Range 5 kg-1 g
  • Capacity 10 kg
  • Class 4
  • NVLAP Accredited Certificate
  • Set Contents 5 kg, (2) 2 kg, 1 kg, 500 g, (2) 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g
  • Number of Pieces 16
  • Weights 2 kg and above are 316 Stainless Steel. Weights below 2 kg are Troemner Alloy 8.
  • Density Weights 2 kg and above are 7.95 g/cm3 at 20°C. Weights below 2 kg are 8.03 g/cm3 at 20°C.
  • Cylindrical with handling knob
  • 1 g and above - two-piece/500 mg and below - one-piece
  • Dimensions (Weight in Case) 16 x 13 x 7.5"
  • Supplied in handcrafted wood case. Includes a compartment for a polycarbonate case which holds weights 500 g and below. 1 kg and 2 kg weights are held in individual polycarbonate cases inside a felt-lined cutout. 5 kg weight sits in a felt-lined compartment within the wood case.
  • Manufactured in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7210-4W
Product Name 5kg-1g Analytical Prec.Weight Set w/NVLAP Cert.,Class 4
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details
Calibration Weights - 2102980 - RS Components, Ltd.
Specs
Denomination / Weight 0.0110 lbs (0.0050 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Weight Set - YCS01-615-00 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Leaf Weight; Knob Weight; Weight Set
Denomination / Weight 2.21E-6 to 2.21 lbs (1.00E-6 to 1 kg)
Units System Metric (SI, g or kg)
View Details
Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details