Henry Troemner LLC 1kg - 1g Precision Weight Set Class 4, No Certificate 7216-4

Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: Statement of Accuracy Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Includes: 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Felt lined wood case with compartments for each weight (Lifters included) Total capacity of the weight set is 2.11 kg Part Number: 7216-4 Each Unit Includes Statement of Accuracy Felt lined wood case with compartments for each weight Lifters 1 kg 500 g 2-200 g 100 g 50 g 2-20 g 10 g 5 g 2-2 g 1 g
Description
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: Statement of Accuracy Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Includes: 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Felt lined wood case with compartments for each weight (Lifters included) Total capacity of the weight set is 2.11 kg Part Number: 7216-4 Each Unit Includes Statement of Accuracy Felt lined wood case with compartments for each weight Lifters 1 kg 500 g 2-200 g 100 g 50 g 2-20 g 10 g 5 g 2-2 g 1 g

Suppliers

Company
Product
Description
Supplier Links
1kg - 1g Precision Weight Set Class 4, No Certificate - 80092TL - Transcat, Inc.
Rochester, NY, USA
1kg - 1g Precision Weight Set Class 4, No Certificate
80092TL
1kg - 1g Precision Weight Set Class 4, No Certificate 80092TL
Product Highlights Alloy 8 Metric Precision Weight Set Class: Class 4 Certification: Statement of Accuracy Highly polished Alloy 8 stainless steel weights Two-piece construction with handling knob Weight Set Includes: 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Felt lined wood case with compartments for each weight (Lifters included) Total capacity of the weight set is 2.11 kg Part Number: 7216-4 Each Unit Includes Statement of Accuracy Felt lined wood case with compartments for each weight Lifters 1 kg 500 g 2-200 g 100 g 50 g 2-20 g 10 g 5 g 2-2 g 1 g

Product Highlights

  • Alloy 8 Metric Precision Weight Set
  • Class: Class 4
  • Certification: Statement of Accuracy
  • Highly polished Alloy 8 stainless steel weights
  • Two-piece construction with handling knob
  • Weight Set Includes: 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g
  • Case: Felt lined wood case with compartments for each weight (Lifters included)
  • Total capacity of the weight set is 2.11 kg
  • Part Number: 7216-4

Each Unit Includes

  • Statement of Accuracy
  • Felt lined wood case with compartments for each weight
  • Lifters
  • 1 kg
  • 500 g
  • 2-200 g
  • 100 g
  • 50 g
  • 2-20 g
  • 10 g
  • 5 g
  • 2-2 g
  • 1 g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 80092TL
Product Name 1kg - 1g Precision Weight Set Class 4, No Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Crane/Hoist Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Stackable Weight
Materials Lead; Steel (optional feature)
View Details
Calibration Weights - 173731 - RS Components, Ltd.
Specs
Denomination / Weight 11.03 lbs (5 kg)
Materials Stainless Steel; Stainless Steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Knob Weight
Denomination / Weight 22.05 lbs (10 kg)
Units System Metric (SI, g or kg)
View Details
Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details