Henry Troemner LLC 200g-1g Analytical Precision Class 1 Weight Set, NVLAP Cert. 7222-1W

Description
Product Highlights Weight Set Range 200 g-1 g Capacity 400 g Class 1 NVLAP Accredited Certificate Set Contents 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g Number of Pieces 10 316 Stainless Steel Density 7.95 g/cm3 at 20°C Cylindrical with handling knob 1 g and above - two-piece/500 mg and below - one-piece Dimensions (Weight in Case) 8 x 7 x 3.5" Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive. Manufactured in the USA
Description
Product Highlights Weight Set Range 200 g-1 g Capacity 400 g Class 1 NVLAP Accredited Certificate Set Contents 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g Number of Pieces 10 316 Stainless Steel Density 7.95 g/cm3 at 20°C Cylindrical with handling knob 1 g and above - two-piece/500 mg and below - one-piece Dimensions (Weight in Case) 8 x 7 x 3.5" Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive. Manufactured in the USA

Suppliers

Company
Product
Description
Supplier Links
200g-1g Analytical Precision Class 1 Weight Set, NVLAP Cert. - 7222-1W - Transcat, Inc.
Rochester, NY, USA
200g-1g Analytical Precision Class 1 Weight Set, NVLAP Cert.
7222-1W
200g-1g Analytical Precision Class 1 Weight Set, NVLAP Cert. 7222-1W
Product Highlights Weight Set Range 200 g-1 g Capacity 400 g Class 1 NVLAP Accredited Certificate Set Contents 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g Number of Pieces 10 316 Stainless Steel Density 7.95 g/cm3 at 20°C Cylindrical with handling knob 1 g and above - two-piece/500 mg and below - one-piece Dimensions (Weight in Case) 8 x 7 x 3.5" Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive. Manufactured in the USA

Product Highlights

  • Weight Set Range 200 g-1 g
  • Capacity 400 g
  • Class 1
  • NVLAP Accredited Certificate
  • Set Contents 200 g, 100 g, 50 g, (2) 20 g, 10 g, 5 g, (2) 2 g, 1 g
  • Number of Pieces 10
  • 316 Stainless Steel
  • Density 7.95 g/cm3 at 20°C
  • Cylindrical with handling knob
  • 1 g and above - two-piece/500 mg and below - one-piece
  • Dimensions (Weight in Case) 8 x 7 x 3.5"
  • Supplied in a high quality polycarbonate case with a compartment for each weight as well as compartments for a brush, forceps and USB flash drive.
  • Manufactured in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 7222-1W
Product Name 200g-1g Analytical Precision Class 1 Weight Set, NVLAP Cert.
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Elevator Test Cart Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Plate Weight (optional feature); Slotted Weight (optional feature)
Materials Lead
View Details
Calibration Weights - 1891565 - RS Components, Ltd.
Specs
Denomination / Weight 0.1103 lbs (0.0500 kg)
Class & Tolerance OIML Class F1
Materials Stainless steel
View Details
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Block Weight / Brick
Denomination / Weight 110 lbs (50 kg)
Units System Metric (SI, g or kg)
View Details
Steel Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Stackable Weight
Denomination / Weight 100 to 100000 lbs (45.35 to 45351 kg)
Materials Steel
View Details