Henry Troemner LLC 1g - 5kg Precision Weight Set Class 1, NVLAP Certificate 7210-1W

Description
Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 11.11 kg Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel Construction: 2 piece construction with handling knob Weight Set Includes: 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Felt lined wood case with compartments for each weight (Lifters included) Additional Information: The total capacity of the weight set is 11.11 kg Part Number: 7210-1W Each Unit Includes NVLAP Certificate Felt lined wood case with compartments for each weight Lifters
Description
Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 11.11 kg Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel Construction: 2 piece construction with handling knob Weight Set Includes: 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Felt lined wood case with compartments for each weight (Lifters included) Additional Information: The total capacity of the weight set is 11.11 kg Part Number: 7210-1W Each Unit Includes NVLAP Certificate Felt lined wood case with compartments for each weight Lifters

Suppliers

Company
Product
Description
Supplier Links
1g - 5kg Precision Weight Set Class 1, NVLAP Certificate - 80071TL-NVLAP - Transcat, Inc.
Rochester, NY, USA
1g - 5kg Precision Weight Set Class 1, NVLAP Certificate
80071TL-NVLAP
1g - 5kg Precision Weight Set Class 1, NVLAP Certificate 80071TL-NVLAP
Product Highlights Alloy 8 Metric Precision Weight Sets Capacity: 11.11 kg Class: Class 1 Certification: NVLAP Certificate Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel Construction: 2 piece construction with handling knob Weight Set Includes: 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g Case: Felt lined wood case with compartments for each weight (Lifters included) Additional Information: The total capacity of the weight set is 11.11 kg Part Number: 7210-1W Each Unit Includes NVLAP Certificate Felt lined wood case with compartments for each weight Lifters

Product Highlights

  • Alloy 8 Metric Precision Weight Sets
  • Capacity: 11.11 kg
  • Class: Class 1
  • Certification: NVLAP Certificate
  • Material: Highly polished weights. 5kg-2kg weights are 316 stainless steel, 1kg-1g weights are Alloy 8 stainless steel
  • Construction: 2 piece construction with handling knob
  • Weight Set Includes: 5 kg, 2-2 kg, 1 kg, 500 g, 2-200 g, 100 g, 50 g, 2-20 g, 10 g, 5 g, 2-2 g, 1 g
  • Case: Felt lined wood case with compartments for each weight (Lifters included)
  • Additional Information: The total capacity of the weight set is 11.11 kg
  • Part Number: 7210-1W

Each Unit Includes

  • NVLAP Certificate
  • Felt lined wood case with compartments for each weight
  • Lifters
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration and Test Weights
Product Number 80071TL-NVLAP
Product Name 1g - 5kg Precision Weight Set Class 1, NVLAP Certificate
Weight Type / Shape Calibration Weight / Mass Standard
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Weights - 2077483 - RS Components, Ltd.
Specs
Denomination / Weight 0.2205 lbs (0.1000 kg)
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details
Aerospace Test Weights -  - MarsMetal
Specs
Weight Type / Shape Test / Load Test Weight; Shot / Pellet Weight
Materials Lead
View Details
Weight Set - YCS011-351-02 - Sartorius Lab Instruments GmbH & Co. KG
Sartorius Lab Instruments GmbH & Co. KG
Specs
Weight Type / Shape Calibration Weight / Mass Standard; Weight Set
Denomination / Weight 2.21E-6 to 0.0110 lbs (1.00E-6 to 0.0050 kg)
Units System Metric (SI, g or kg)
View Details
Calibration Weights - 2077488 - RS Components, Ltd.
Specs
Class & Tolerance OIML Class M1
Materials Stainless steel
View Details