RICE LAKE WEIGHING SYSTEMS
12215 -- WEIGHT SET, 500G-1G, CLASS 4, STAINLESS STEEL
Rice Lake Weighing Systems
Weight Set, 500g-1g, Class 4, Stainless Steel
12215
Description
Product Highlights
Weight Set,500g-1g ASTM Class 4 SST Polished (5321)
Description
Product Highlights
Weight Set,500g-1g ASTM Class 4 SST Polished (5321)
Suppliers
Weight Set, 500g-1g, Class 4, Stainless Steel
12215
Product Highlights
Weight Set,500g-1g ASTM Class 4 SST Polished (5321)
Product Highlights
- Weight Set,500g-1g ASTM Class 4 SST Polished (5321)
Supplier's Site
Technical Specifications
|
Product Category
|
Calibration and Test Weights |
|
Product Number
|
12215 |
|
Product Name
|
Weight Set, 500g-1g, Class 4, Stainless Steel |
|
Weight Type / Shape
|
Calibration Weight / Mass Standard
|
Unlock Full Specs
to access all available technical data
Similar Products
Denomination / Weight
1.1 lbs (0.5000 kg)
Class & Tolerance
OIML Class F1
Materials
Stainless steel
View Details
Weight Type / Shape
Test / Load Test Weight; Shot / Pellet Weight
Materials
Lead
View Details
Sartorius Lab Instruments GmbH & Co. KG
Weight Type / Shape
Calibration Weight / Mass Standard; Weight Set
Denomination / Weight
0.0022 to 11.03 lbs (1.00E-3 to 5 kg)
Units System
Metric (SI, g or kg)
View Details
Denomination / Weight
4.41 lbs (2 kg)
Class & Tolerance
OIML Class M1
Materials
Stainless steel
View Details