DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 600 650 700 750 800 850 870 880 890 900 910 920 924 925 926 927 928 929 930 931 932 933 934 935 936 940 950 960 970 980 990 1000 1050 1100 1150 1200 1250 1500 1569
Product Name Notes
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"
28 (4 x 7) Pos PLCC Socket Tin Surface Mount
28 (4 x 7) Pos PLCC Socket Tin Through Hole
300 Position Connector Array, Male Pins Surface Mount Gold or Gold, GXT™
300 Position Connector Array, Male Pins Surface Mount Gold
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
4 MM PITCH, DOUBLE ROW, THROUGH-
44 (4 x 11) Pos PLCC Socket Tin Surface Mount
44 (4 x 11) Pos PLCC Socket Tin Through Hole
80 Position Plug Connector SCA-2, SCSI Board Edge, Straddle Mount Solder
TERM BLOCK HDR 2POS 5.08MM

<< Prev Next >>