EDAC, Inc. Edgeboard Connectors 845-007-541-607

Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-007-541-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-007-541-607-ND
Edgeboard Connectors 151-845-007-541-607-ND
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK4997 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK4997
Connector Rohs Compliant Edac 06AK4997
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-007-541-607-ND 06AK4997
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26807-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Polarized Nano Connectors - COTS - A79618-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers