EDAC, Inc. Edgeboard Connectors 845-009-525-608

Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-009-525-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-009-525-608-ND
Edgeboard Connectors 151-845-009-525-608-ND
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 10AK3386 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
10AK3386
Connector Rohs Compliant Edac 10AK3386
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-009-525-608-ND 10AK3386
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51707-10300000A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Male Pins - A28598-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details