DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
860
870
880
890
900
910
918
919
920
921
922
923
924
925
926
927
928
929
930
940
950
960
970
980
990
1000
1050
1100
1150
1200
1250
1500
1569
| Product Name | Notes |
|---|---|
| "54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "56 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "56 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "58 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" |
| << Prev | Next >> |