EDAC, Inc. Edgeboard Connectors 845-008-541-104

Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-845-008-541-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-845-008-541-104-ND
Edgeboard Connectors 151-845-008-541-104-ND
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 06AK5192 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
06AK5192
Connector Rohs Compliant Edac 06AK5192
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-845-008-541-104-ND 06AK5192
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-B0302003AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Headers, Male Pins - 103675-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details