DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
200
250
300
350
400
450
470
480
490
500
510
520
530
531
532
533
534
535
536
537
538
539
540
541
542
550
560
570
580
590
600
650
700
750
800
850
900
1000
1500
1569
| Product Name | Notes |
|---|---|
| "100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "96 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "98 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" |
| << Prev | Next >> |