DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 200 250 300 350 400 450 480 490 500 510 520 530 532 533 534 535 536 537 538 539 540 541 542 543 544 550 560 570 580 590 600 650 700 750 800 850 900 1000 1500 1569
Product Name Notes
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"Single Post Terminal Connector Through Hole Tin 0.025"" (0.64mm) Square"
5-PIN, RIGHT ANGLE, THR
5-PIN, SMT
8 Position Circular Connector Insert, Female Sockets Solder
M12 F 8 A H S * 301 17,0 094 * *
M12 M 8 A H S * 201 17,0 094 * *
MSPEED 133 F SMD F4 B A-G VVVV 1
MSPEED 133 M SMD M1 B A-G VVVV 1

<< Prev Next >>