DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 200 250 300 350 400 450 470 480 490 500 510 520 525 526 527 528 529 530 531 532 533 534 535 536 537 540 550 560 570 580 590 600 650 700 750 800 850 1000 1500 1569
Product Name Notes
"51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"56 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

<< Prev Next >>