DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 150 200 250 300 350 400 450 460 470 480 490 500 507 508 509 510 511 512 513 514 515 516 517 518 519 520 530 540 550 560 570 600 650 700 750 800 850 1000 1500 1569
Product Name Notes
"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"38 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 70 position 0.100"" (2.54mm)"
"Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square"
144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
144 Position SODIMM SGRAM Socket Surface Mount, Right Angle
18 Position Multi-Purpose Header, Shrouded Connector Solder Surface Mount
CONN EDGE DUAL FMALE 12POS 0.100
CONN EDGE DUAL FMALE 86POS 0.156

<< Prev Next >>