DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 100 150 200 250 300 350 390 400 410 420 430 440 441 442 443 444 445 446 447 448 449 450 451 452 453 460 470 480 490 500 510 550 600 650 700 750 800 1000 1500 1569
Product Name Notes
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

<< Prev Next >>