EDAC, Inc. Edgeboard Connectors 357-017-545-178

Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-017-545-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-017-545-178-ND
Edgeboard Connectors 151-357-017-545-178-ND
"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"17 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ3096 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ3096
Card Edge Connector Rohs Compliant Edac 82AJ3096
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-017-545-178-ND 82AJ3096
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Mounting Through Hole
View Details