DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
253
254
255
256
257
258
259
260
261
262
263
264
265
270
280
290
300
310
320
350
400
450
500
550
600
1000
1500
1569
| Product Name | Notes |
|---|---|
| "28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "29 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| "30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "30 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green" | |
| CONN EDGE DUAL FMALE 30POS 0.156 |
| << Prev | Next >> |