EDAC, Inc. Edgeboard Connectors 337-033-520-604

Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-337-033-520-604-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-337-033-520-604-ND
Edgeboard Connectors 151-337-033-520-604-ND
"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"33 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac - 63AJ9590 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac
63AJ9590
Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac 63AJ9590
CARD EDGE CONN, SINGLE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 33POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-337-033-520-604-ND 63AJ9590
Product Name Edgeboard Connectors Card Edge Conn, Single, 33Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 33 #
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22014-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details