EDAC, Inc. Edgeboard Connectors 857-068-420-204

Description
"68 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"68 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-857-068-420-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-857-068-420-204-ND
Edgeboard Connectors 151-857-068-420-204-ND
"68 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"68 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Edac - 15AK8610 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
15AK8610
Connector Edac 15AK8610
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-857-068-420-204-ND 15AK8610
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SAS
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Mounting Through Hole
View Details