DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 700 750 800 850 900 950 970 980 990 1000 1010 1020 1028 1029 1030 1031 1032 1033 1034 1035 1036 1037 1038 1039 1040 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1400 1500 1569
Product Name Notes
".050"" PITCH SINGLE ROW SOLDERCUP"
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
"60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"7 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"7 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
"8 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
10 Position Spring Mating Target Connector Surface Mount, Right Angle
10 Position Spring Mating Target Connector Through Hole, Right Angle
2 Position Spring Mating Target Connector Surface Mount, Right Angle
2 Position Spring Mating Target Connector Through Hole, Right Angle
2 Position Spring Mating Target Connector Through Hole
20 Position Spring Mating Target Connector Surface Mount, Right Angle
20 Position Spring Mating Target Connector Surface Mount
20 Position Spring Mating Target Connector Through Hole, Right Angle
20 Position Spring Mating Target Connector Through Hole
3 Position Spring Mating Target Connector Surface Mount, Right Angle
3 Position Spring Mating Target Connector Through Hole, Right Angle
32 Position Spring Piston Connector Through Hole
4 Position Spring Mating Target Connector Surface Mount, Right Angle
4 Position Spring Mating Target Connector Surface Mount
4 Position Spring Mating Target Connector Through Hole, Right Angle
40 Position Spring Piston Connector Surface Mount
40 Position Spring Piston Connector Through Hole
5 Position Spring Mating Target Connector Surface Mount, Right Angle
5 Position Spring Mating Target Connector Through Hole, Right Angle
6 Position Spring Mating Target Connector Surface Mount
6 Position Spring Mating Target Connector Through Hole, Right Angle
9 Position Spring Mating Target Connector Surface Mount, Right Angle
IP67 FEMALE M8 PANEL MOUNT 3 POS
IP67 FEMALE M8 PANEL MOUNT 4 POS
IP67 FEMALE M8 PANEL MOUNT 5 POS
IP67 FEMALE M8 PANEL MOUNT 6 POS

<< Prev Next >>