DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 700 750 800 850 900 950 980 990 1000 1010 1020 1030 1032 1033 1034 1035 1036 1037 1038 1039 1040 1041 1042 1043 1044 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1400 1500 1569
Product Name Notes
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"15 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"16 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
"16 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black"
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"32 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

<< Prev Next >>