EDAC, Inc. Edgeboard Connectors 857-012-458-208

Description
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-857-012-458-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-857-012-458-208-ND
Edgeboard Connectors 151-857-012-458-208-ND
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Edac - 14AK7972 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
14AK7972
Connector Edac 14AK7972
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-857-012-458-208-ND 14AK7972
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-053007-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002806ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details