DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
700
750
800
850
900
950
970
980
990
1000
1010
1020
1027
1028
1029
1030
1031
1032
1033
1034
1035
1036
1037
1038
1039
1040
1050
1060
1070
1080
1090
1100
1150
1200
1250
1300
1350
1500
1569
| Product Name | Notes |
|---|---|
| ".050"" PITCH DOUBLE ROW, SPRING-L" | |
| ".050"" PITCH RIGHT ANGLE, SPRING-" | |
| ".050"" PITCH SINGLE ROW, SOLDERCU" | |
| ".050"" PITCH SINGLE ROW, SPRING-L" | |
| ".050"" PITCH SPRING-LOADED CONNEC" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin-Lead" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "18 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "18 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "22 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "22 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "22 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin-Lead" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "36 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "36 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "36 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "38 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "38 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "38 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "38 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "42 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "42 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "42 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "42 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "44 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "44 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "44 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "44 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "46 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "46 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "46 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "46 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "54 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "54 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "54 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "54 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "56 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "66 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "66 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "66 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "66 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "66 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "72 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "72 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "72 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "72 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "72 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "74 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "74 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "74 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "74 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "74 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "76 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "76 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "76 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "76 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "76 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "78 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "78 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "78 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "78 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "78 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "82 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "82 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "82 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "82 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "82 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "84 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "84 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "84 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "84 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "84 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "86 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "86 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "86 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "86 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "86 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "88 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "88 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "88 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "88 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "88 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "90 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "90 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "90 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "90 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "90 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "92 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "92 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "92 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "92 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "92 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "94 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "94 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "94 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "94 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "94 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "96 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "96 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "96 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "96 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "96 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "98 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "98 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "98 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Tin-Lead" | |
| "98 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "98 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Tin-Lead" | |
| "LOW-PROFILE .050"" PITCH SMT SPRI" | |
| "LOW-PROFILE .050"" PITCH THROUGH-" | |
| 1 Position Spring Piston Connector Surface Mount, Right Angle | |
| 1 Position Spring Piston Connector Through Hole, Right Angle | |
| 10 Position Spring Piston Connector Surface Mount, Right Angle | |
| 10 Position Spring Piston Connector Surface Mount | |
| 10 Position Spring Piston Connector Through Hole, Right Angle | |
| 10 Position Spring Piston Connector Through Hole, Solder Cup | |
| 10 Position Spring Piston Connector Through Hole | |
| 12 Position Spring Piston Connector Surface Mount | |
| 12 Position Spring Piston Connector Through Hole, Solder Cup | |
| 12 Position Spring Piston Connector Through Hole | |
| 140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 15 Position Spring Piston Connector Surface Mount, Right Angle | |
| 15 Position Spring Piston Connector Surface Mount | |
| 16 Position Spring Piston Connector Surface Mount, Right Angle | |
| 16 Position Spring Piston Connector Surface Mount | |
| 16 Position Spring Piston Connector Through Hole, Solder Cup | |
| 16 Position Spring Piston Connector Through Hole | |
| 2 Position Receptacle Connector Through Hole Gold | |
| 2 Position Receptacle Connector Through Hole Tin-Lead | |
| 2 Position Receptacle Connector Through Hole, Right Angle Gold | |
| 2 Position Receptacle Connector Through Hole, Right Angle Tin-Lead | |
| 2 Position Spring Piston Connector Surface Mount, Right Angle | |
| 2 Position Spring Piston Connector Surface Mount | |
| 2 Position Spring Piston Connector Through Hole, Right Angle | |
| 2 Position Spring Piston Connector Through Hole, Solder Cup | |
| 2 Position Spring Piston Connector Through Hole | |
| 20 Position Spring Piston Connector Surface Mount, Right Angle | |
| 20 Position Spring Piston Connector Surface Mount | |
| 20 Position Spring Piston Connector Through Hole, Right Angle | |
| 20 Position Spring Piston Connector Through Hole, Solder Cup | |
| 20 Position Spring Piston Connector Through Hole | |
| 24 Position Spring Piston Connector Surface Mount | |
| 24 Position Spring Piston Connector Through Hole | |
| 26 Position Spring Piston Connector Through Hole | |
| 28 Position Spring Piston Connector Surface Mount | |
| 3 Position Spring Piston Connector Surface Mount, Right Angle | |
| 3 Position Spring Piston Connector Surface Mount | |
| 3 Position Spring Piston Connector Through Hole, Right Angle | |
| 3 Position Spring Piston Connector Through Hole, Solder Cup | |
| 3 Position Spring Piston Connector Through Hole | |
| 30 Position Spring Piston Connector Through Hole | |
| 4 Position Spring Piston Connector Surface Mount, Right Angle | |
| 4 Position Spring Piston Connector Surface Mount | |
| 4 Position Spring Piston Connector Through Hole, Right Angle | |
| 4 Position Spring Piston Connector Through Hole, Solder Cup | |
| 4 Position Spring Piston Connector Through Hole | |
| 5 Position Spring Piston Connector Surface Mount, Right Angle | |
| 5 Position Spring Piston Connector Surface Mount | |
| 5 Position Spring Piston Connector Through Hole, Right Angle | |
| 5 Position Spring Piston Connector Through Hole | |
| 6 Position Spring Piston Connector Surface Mount, Right Angle | |
| 6 Position Spring Piston Connector Surface Mount | |
| 6 Position Spring Piston Connector Through Hole, Right Angle | |
| 6 Position Spring Piston Connector Through Hole, Solder Cup | |
| 6 Position Spring Piston Connector Through Hole | |
| 7 Position Spring Piston Connector Surface Mount | |
| 7 Position Spring Piston Connector Through Hole | |
| 8 Position Spring Piston Connector Surface Mount | |
| 8 Position Spring Piston Connector Through Hole, Right Angle | |
| 8 Position Spring Piston Connector Through Hole, Solder Cup | |
| 8 Position Spring Piston Connector Through Hole | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position SIMM RAM Socket Through Hole, Right Angle | |
| 9 Position Spring Piston Connector Surface Mount | |
| 9 Position Spring Piston Connector Through Hole | |
| Connector Header Through Hole, Right Angle 122 position |
| << Prev | Next >> |