Autec Power Inc. Datasheets for Lighting Inverters
Lighting inverters provide alternating current (AC) power for indoor, outdoor and emergency lighting, signage, and associated controls.
Lighting Inverters: Learn more
| Product Name | Notes |
|---|---|
| "The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32,... | |
| "The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58... | |
| "The Goliath" a plastic Led Driver with constant voltage and an output range of 1500-3000ma. Two output voltages of 12 and 24 volts with a power rating of 36 watts. | |
| "The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2... | |
| "The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for... | |
| "The T-Party" a Constant Current LED Driver series that features triac trailing edge dimming suitable for both indoor and outdoor applications. Additionally, this series has a wide range of power... | |
| "The Tiger" a constant current metal enclosed LED driver for high brightness LED's with multiple dimming options 0-10V, triac, Wifi/DALI, and Autecs own dual dimming technology. This UL Class P... | |
| "The Wildcat" is a metal inclosed constant current LED driver for indoor and outdoor uses. Give your high brightness LED's the best with Triac dimming and SELV output. This UL... | |
| “Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V,... | |
| “The Auxiliary” is Autec’s LNACP Series Constant Current Programmable LED Driver. Featuring an input voltage of 347Vac and an output range of 350–2750mA, the Auxiliary is a UL recognized, UL... | |
| “The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available... | |
| “The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W,... | |
| “The Protector” (LPS Series) is an LED Driver available in Input Ranges of 120Vac, 277Vac, 347Vac, and 480Vac. With an Output Range of 10kA-25kA, the Protector features a plastic casing,... | |
| “The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between... | |
| Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design... | |
| Browse our various accessories that pair with Autec LED Drivers. We have a variety of programming wands, remotes and Bluetooth modules. Under product data sheets are the related documents and... | |
| If working conditions tend to be damp, one should make sure that they are considering the correct LED driver that can be exposed to the dampness. The Lizard is suited... | |
| LED driver "The Condor" a plastic or metal constant voltage UL listed device for indoor and outdoor use. Power ratings include 12, 80, 100, & 240watts with an output voltage... | |
| LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage... | |
| One of the best choices in the Autec lineup of Constant Voltage LED Drivers is The Admiral. This unit comes in power ratings of 60W, 100W, and 150W with an... | |
| The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output... | |
| The Ammo is a Constant Current High-Efficiency LED Driver that is part of Autec's tariff relief line of high-efficiency power solutions. It features 347Vac of input voltage and an output... | |
| The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its... | |
| The Diamond (LSDCMPPT / LSDCDMPPT Series) is a Constant Current High-Efficiency LED Driver. Featuring 10Vdc-40Vdc Input Voltage and Output Range of 0mA-4000mA, the Diamond is available in Power Ratings of... | |
| The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes... | |
| The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating... | |
| The Kingpin (LFHCP-PM Series) is a Constant Current LED Driver featuring an Input Voltage of 100Vac-347Vac and an Output Range of 100mA-1300mA. Available in Power Ratings of 42W and 56W,... | |
| The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class... | |
| The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output... | |
| The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of... | |
| The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for... |
| << Prev | Next >> |