Autec Power Inc. LSWCD Series “The Delta” LED Driver LSWCD040S035PS

Description
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.
Datasheet
Description
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSWCD Series “The Delta” LED Driver - LSWCD040S035PS - Autec Power Inc.
Frisco, TX, United States
LSWCD Series “The Delta” LED Driver
LSWCD040S035PS
LSWCD Series “The Delta” LED Driver LSWCD040S035PS
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.

“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LSWCD040S035PS
Product Name LSWCD Series “The Delta” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details