Autec Power Inc. LWV Series "Jake" LED Driver LWV050-054S340T

Description
“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.
Datasheet
Description
“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LWV Series
Frisco, TX, United States
LWV Series "Jake" LED Driver
LWV050-054S340T
LWV Series "Jake" LED Driver LWV050-054S340T
“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.

“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LWV050-054S340T
Product Name LWV Series "Jake" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2 (some models)
DC Output Voltage 12.0 to 105.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold PS/2 ATX 3.1 850W Power Supply - IPS-X62A850W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details