Autec Power Inc. LFHCP Series “The Kraven” LED Driver LFHCP150S420ST

Description
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.
Datasheet
Description
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFHCP Series “The Kraven” LED Driver - LFHCP150S420ST - Autec Power Inc.
Frisco, TX, United States
LFHCP Series “The Kraven” LED Driver
LFHCP150S420ST
LFHCP Series “The Kraven” LED Driver LFHCP150S420ST
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.

The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim-to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFHCP150S420ST
Product Name LFHCP Series “The Kraven” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry & Damp Locations
Regulatory Compliance UL Listed, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details