The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LFHCP100S260ST |
| Product Name | LFHCP Series “The Kraven” LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor Dry & Damp Locations |
| Regulatory Compliance | UL Listed, Class 2 |