Autec Power Inc. LFACP Series “The Rhino” LED Driver LFACP240S220ST

Description
"The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2 driver plenty of options. Current selectable via a pot switch on the unit makes this an easy install for dry and damp indoor and outdoor use. With dimming features that include 0-10v, PWM, timer and dim to off.
Datasheet
Description
"The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2 driver plenty of options. Current selectable via a pot switch on the unit makes this an easy install for dry and damp indoor and outdoor use. With dimming features that include 0-10v, PWM, timer and dim to off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFACP Series “The Rhino” LED Driver - LFACP240S220ST - Autec Power Inc.
Frisco, TX, United States
LFACP Series “The Rhino” LED Driver
LFACP240S220ST
LFACP Series “The Rhino” LED Driver LFACP240S220ST
"The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2 driver plenty of options. Current selectable via a pot switch on the unit makes this an easy install for dry and damp indoor and outdoor use. With dimming features that include 0-10v, PWM, timer and dim to off.

"The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2 driver plenty of options. Current selectable via a pot switch on the unit makes this an easy install for dry and damp indoor and outdoor use. With dimming features that include 0-10v, PWM, timer and dim to off.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFACP240S220ST
Product Name LFACP Series “The Rhino” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry & Damp Locations
Regulatory Compliance UL Listed, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details