Autec Power Inc. LFHCP Series “The Kraven” LED Driver LFHCP040S035ST

Description
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.
Datasheet
Description
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFHCP Series “The Kraven” LED Driver - LFHCP040S035ST - Autec Power Inc.
Frisco, TX, United States
LFHCP Series “The Kraven” LED Driver
LFHCP040S035ST
LFHCP Series “The Kraven” LED Driver LFHCP040S035ST
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.

The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim-to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFHCP040S035ST
Product Name LFHCP Series “The Kraven” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry & Damp Locations
Regulatory Compliance UL Listed, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1453-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details