Autec Power Inc. LSDCD Series "The Smuggler" LED Driver LSDCD040S105SS

Description
"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.
Datasheet
Description
"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSDCD Series
Frisco, TX, United States
LSDCD Series "The Smuggler" LED Driver
LSDCD040S105SS
LSDCD Series "The Smuggler" LED Driver LSDCD040S105SS
"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.

"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LSDCD040S105SS
Product Name LSDCD Series "The Smuggler" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp & Wet Locations
Regulatory Compliance CE Certified
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details