Autec Power Inc. LSDCDMPPT Series "The Diamond" LED Driver LSDCDMPPT10A

Description
The Diamond (LSDCMPPT / LSDCDMPPT Series) is a Constant Current High-Efficiency LED Driver. Featuring 10Vdc-40Vdc Input Voltage and Output Range of 0mA-4000mA, the Diamond is available in Power Ratings of 50W, 100W, and 200W. Optional features include 12V or 24V battery charging with auto detection and smart charge, solar powered, programmable time/current dimming levels to maximize output, and field programmable with IR port. This IP67, CE Certified Class II, DC-DC Driver offers an operating temperature of -40°C~+60°C making it suitable for indoor and outdoor applications.
Description
The Diamond (LSDCMPPT / LSDCDMPPT Series) is a Constant Current High-Efficiency LED Driver. Featuring 10Vdc-40Vdc Input Voltage and Output Range of 0mA-4000mA, the Diamond is available in Power Ratings of 50W, 100W, and 200W. Optional features include 12V or 24V battery charging with auto detection and smart charge, solar powered, programmable time/current dimming levels to maximize output, and field programmable with IR port. This IP67, CE Certified Class II, DC-DC Driver offers an operating temperature of -40°C~+60°C making it suitable for indoor and outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
LSDCDMPPT Series
Frisco, TX, United States
LSDCDMPPT Series "The Diamond" LED Driver
LSDCDMPPT10A
LSDCDMPPT Series "The Diamond" LED Driver LSDCDMPPT10A
The Diamond (LSDCMPPT / LSDCDMPPT Series) is a Constant Current High-Efficiency LED Driver. Featuring 10Vdc-40Vdc Input Voltage and Output Range of 0mA-4000mA, the Diamond is available in Power Ratings of 50W, 100W, and 200W. Optional features include 12V or 24V battery charging with auto detection and smart charge, solar powered, programmable time/current dimming levels to maximize output, and field programmable with IR port. This IP67, CE Certified Class II, DC-DC Driver offers an operating temperature of -40°C~+60°C making it suitable for indoor and outdoor applications.

The Diamond (LSDCMPPT / LSDCDMPPT Series) is a Constant Current High-Efficiency LED Driver. Featuring 10Vdc-40Vdc Input Voltage and Output Range of 0mA-4000mA, the Diamond is available in Power Ratings of 50W, 100W, and 200W. Optional features include 12V or 24V battery charging with auto detection and smart charge, solar powered, programmable time/current dimming levels to maximize output, and field programmable with IR port. This IP67, CE Certified Class II, DC-DC Driver offers an operating temperature of -40°C~+60°C making it suitable for indoor and outdoor applications.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LSDCDMPPT10A
Product Name LSDCDMPPT Series "The Diamond" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details