Autec Power Inc. Datasheets for Lighting Inverters
Lighting inverters provide alternating current (AC) power for indoor, outdoor and emergency lighting, signage, and associated controls.
Lighting Inverters: Learn more
| Product Name | Notes |
|---|---|
| "The T-Party" a Constant Current LED Driver series that features triac trailing edge dimming suitable for both indoor and outdoor applications. Additionally, this series has a wide range of power... | |
| Browse our various accessories that pair with Autec LED Drivers. We have a variety of programming wands, remotes and Bluetooth modules. Under product data sheets are the related documents and... | |
| Constant current LED driver "The Lilly" has some amazing dimming features including 0-10v, triac and Autecs own dual dimming technology. Perfect for dry and damp indoor and outdoor use. This... | |
| The Ivy is a J-box model LED Driver with a Constant Voltage design and Triac Dimming options available. This UL Listed IP20 LED Driver is perfect for Indoor and Outdoor... | |
| The Linear is Autec’s LXWCP Series Constant Current LED Driver, with model options in Constant Power design. With an input voltage of 120Vac-277Vac and an output range of 100mA-3500mA, the... | |
| The Low Rider (LXLV- Series) is a Constant Voltage High-Efficiency LED Driver. The unit features an Input Voltage of 120Vac, an Output Range of 0–2000mA, and is available in plastic... | |
| The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for... | |
| The Shy Guy is a Constant Current LED Driver with an input voltage of 120Vac-277Vac and an output range of 350mA-2500mA. Available in power ratings of 014W, 016W, 022W, 030W,... | |
| The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W,... |
| << Prev |