Autec Power Inc. LGUV- Series "The Goliath" LED Driver LGUV-036S012PS

Description
"The Goliath" a plastic Led Driver with constant voltage and an output range of 1500-3000ma. Two output voltages of 12 and 24 volts with a power rating of 36 watts. A low cost solution with IP67 and Class 2 power design all without an earth pin. This device is perfect for indoor and outdoor operation in dry, damp and wet locations all with a no load consumption of <0.5 watts at 230 Vac.
Datasheet
Description
"The Goliath" a plastic Led Driver with constant voltage and an output range of 1500-3000ma. Two output voltages of 12 and 24 volts with a power rating of 36 watts. A low cost solution with IP67 and Class 2 power design all without an earth pin. This device is perfect for indoor and outdoor operation in dry, damp and wet locations all with a no load consumption of <0.5 watts at 230 Vac.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGUV- Series
Frisco, TX, United States
LGUV- Series "The Goliath" LED Driver
LGUV-036S012PS
LGUV- Series "The Goliath" LED Driver LGUV-036S012PS
"The Goliath" a plastic Led Driver with constant voltage and an output range of 1500-3000ma. Two output voltages of 12 and 24 volts with a power rating of 36 watts. A low cost solution with IP67 and Class 2 power design all without an earth pin. This device is perfect for indoor and outdoor operation in dry, damp and wet locations all with a no load consumption of <0.5 watts at 230 Vac.

"The Goliath" a plastic Led Driver with constant voltage and an output range of 1500-3000ma. Two output voltages of 12 and 24 volts with a power rating of 36 watts. A low cost solution with IP67 and Class 2 power design all without an earth pin. This device is perfect for indoor and outdoor operation in dry, damp and wet locations all with a no load consumption of <0.5 watts at 230 Vac.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LGUV-036S012PS
Product Name LGUV- Series "The Goliath" LED Driver
Type Lighting Inverter
Regulatory Compliance UL/cUL(Pending)
DC Output Voltage 12.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 48018 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details