Autec Power Inc. LFHCP Series “The Kraven” LED Driver LFHCP065S105ST

Description
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.
Datasheet
Description
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFHCP Series “The Kraven” LED Driver - LFHCP065S105ST - Autec Power Inc.
Frisco, TX, United States
LFHCP Series “The Kraven” LED Driver
LFHCP065S105ST
LFHCP Series “The Kraven” LED Driver LFHCP065S105ST
The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim -to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.

The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class 2. The Kraven is available in Power Ratings of 40W, 65W, 100W, 150W, and 240W. It features a metal casing and optional features include Dimming (0-10V/PWM/Timer/Dim-to-off), Programmable Output (current selectable - POT Switch) and IP67 rating. The Kraven is suitable for indoor and outdoor applications in both dry and damp locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFHCP065S105ST
Product Name LFHCP Series “The Kraven” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry & Damp Locations
Regulatory Compliance UL Listed, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details