The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for indoor and outdoor applications. It is available in power ratings of 012W, 014W, 016W, 022W, 025W, 030W, 036W, 040W, 050W, 060W, 072W, 080W, 100W, 150W, 200W, and 240W. The Reveler is UL listed, Class P, Type HL, Type TL, UL Class 2 and has available options of 3-wire dimming, 0–10V, 12Vdc Aux, stud mount, dim-to-off, and available in Dual and Quad output models. It is available in case options of white steel, metal, and plastic.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LLXWCD040S080PS-3Z |
| Product Name | LXWCD Series "The Reveler" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Listed, Class P, Type HL, UL Class 2 |