Autec Power Inc. LFWCP Series “The Pangolin” LED Driver LFWCP240S380ST

Description
“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.
Datasheet
Description
“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFWCP Series “The Pangolin” LED Driver - LFWCP240S380ST - Autec Power Inc.
Frisco, TX, United States
LFWCP Series “The Pangolin” LED Driver
LFWCP240S380ST
LFWCP Series “The Pangolin” LED Driver LFWCP240S380ST
“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.

“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWCP240S380ST
Product Name LFWCP Series “The Pangolin” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - S2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details