Autec Power Inc. LWV Series "Jake" LED Driver LWx096-012SXV

Description
“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.
Description
“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
LWV Series
Frisco, TX, United States
LWV Series "Jake" LED Driver
LWx096-012SXV
LWV Series "Jake" LED Driver LWx096-012SXV
“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.

“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LWx096-012SXV
Product Name LWV Series "Jake" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2 (some models)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details