Autec Power Inc. LXHCD Series "The Hyperion" LED Driver LXHCD060S085PS-20

Description
The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.
Description
The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.
Datasheet
Datasheet Summary
Powered by GS/AI

The LXHCD060S085PS-20 is a 60W constant current LED driver designed for both indoor and outdoor lighting applications. It operates with an input voltage of 347Vac ± 10% and provides an output current of 850mA, with a voltage range of 35-71V. The driver achieves an efficiency of up to 88% and supports dimming via a 0-10V dimmer. It includes multiple protection features such as over voltage protection (OVP), over current protection (OCP), short circuit protection (SCP), and over temperature protection (OTP). The device is rated for an operating temperature range of -40 to 60°C and has a lifespan of approximately 85,000 hours at full load. The unit is housed in a plastic case and has an IP20 rating, making it suitable for various lighting applications.

Datasheet Summary
Powered by GS/AI

The LXHCD060S085PS-20 is a 60W constant current LED driver designed for both indoor and outdoor lighting applications. It operates with an input voltage of 347Vac ± 10% and provides an output current of 850mA, with a voltage range of 35-71V. The driver achieves an efficiency of up to 88% and supports dimming via a 0-10V dimmer. It includes multiple protection features such as over voltage protection (OVP), over current protection (OCP), short circuit protection (SCP), and over temperature protection (OTP). The device is rated for an operating temperature range of -40 to 60°C and has a lifespan of approximately 85,000 hours at full load. The unit is housed in a plastic case and has an IP20 rating, making it suitable for various lighting applications.

Suppliers

Company
Product
Description
Supplier Links
LXHCD Series
Frisco, TX, United States
LXHCD Series "The Hyperion" LED Driver
LXHCD060S085PS-20
LXHCD Series "The Hyperion" LED Driver LXHCD060S085PS-20
The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.

The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXHCD060S085PS-20
Product Name LXHCD Series "The Hyperion" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2170-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details