The LSDCD100S245SS is a 100W LED driver from Autec Power Inc., designed for constant current applications with an output current of 2450mA. It operates within an input voltage range of 20 to 30Vdc and achieves an efficiency of up to 93%. The driver is suitable for both indoor and outdoor lighting applications, featuring a potted and watertight design for enhanced durability. It includes over voltage and short circuit protection, ensuring reliable operation. The operating temperature range is -35 to 50°C, with a storage temperature range of -40 to 85°C. The driver has a mean time between failures (MTBF) of 100,000 hours and a life rating of 60,000 hours. Additionally, it supports 0-10V dimming as an optional feature.
"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LSDCD100S245SS |
| Product Name | LSDCD Series "The Smuggler" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor Dry, Damp & Wet Locations |
| Regulatory Compliance | CE Certified |