Autec Power Inc. LFWCX Series “The Elephant” LED Driver LFWCD047S082ST-L

Description
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.
Description
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
LFWCX Series “The Elephant” LED Driver - LFWCD047S082ST-L - Autec Power Inc.
Frisco, TX, United States
LFWCX Series “The Elephant” LED Driver
LFWCD047S082ST-L
LFWCX Series “The Elephant” LED Driver LFWCD047S082ST-L
"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

"The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58 and 82 watts. This UL listed, class 2 driver features IP20, 12v/50Ma, Aux and current that can be selected via a pot switch. Dimmable features include 0-10v, pwm, timer and dim to off which makes this a perfect driver for indoor and outdoor use.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWCD047S082ST-L
Product Name LFWCX Series “The Elephant” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details