Autec Power Inc. LFACP Series “The Rhino” LED Driver LFACP040S095ST

Description
"The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2 driver plenty of options. Current selectable via a pot switch on the unit makes this an easy install for dry and damp indoor and outdoor use. With dimming features that include 0-10v, PWM, timer and dim to off.
Datasheet
Description
"The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2 driver plenty of options. Current selectable via a pot switch on the unit makes this an easy install for dry and damp indoor and outdoor use. With dimming features that include 0-10v, PWM, timer and dim to off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFACP Series “The Rhino” LED Driver - LFACP040S095ST - Autec Power Inc.
Frisco, TX, United States
LFACP Series “The Rhino” LED Driver
LFACP040S095ST
LFACP Series “The Rhino” LED Driver LFACP040S095ST
"The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2 driver plenty of options. Current selectable via a pot switch on the unit makes this an easy install for dry and damp indoor and outdoor use. With dimming features that include 0-10v, PWM, timer and dim to off.

"The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2 driver plenty of options. Current selectable via a pot switch on the unit makes this an easy install for dry and damp indoor and outdoor use. With dimming features that include 0-10v, PWM, timer and dim to off.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFACP040S095ST
Product Name LFACP Series “The Rhino” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry & Damp Locations
Regulatory Compliance UL Listed, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

960w Three Phase Power Supplies - PST-96024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
DC Power Supply - XPF60-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 420 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details