Autec Power Inc. LNAV- Series "The Aft" LED Driver LNAV-100S036SS

Description
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.
Datasheet
Description
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNAV- Series
Frisco, TX, United States
LNAV- Series "The Aft" LED Driver
LNAV-100S036SS
LNAV- Series "The Aft" LED Driver LNAV-100S036SS
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.

The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNAV-100S036SS
Product Name LNAV- Series "The Aft" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Recognized, UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details