Autec Power Inc. LFACX Series “The Eagle” LED Driver LFACD047S082ST-L

Description
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.
Description
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

Suppliers

Company
Product
Description
Supplier Links
LFACX Series “The Eagle” LED Driver - LFACD047S082ST-L - Autec Power Inc.
Frisco, TX, United States
LFACX Series “The Eagle” LED Driver
LFACD047S082ST-L
LFACX Series “The Eagle” LED Driver LFACD047S082ST-L
"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

"The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32, 47, 58 and 82 watts while being UL listed and Class 2. This IP20 current selectable indoor and outdoor LED driver will give you 0-10v, PWM, Timer and dim to off options.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFACD047S082ST-L
Product Name LFACX Series “The Eagle” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details