Autec Power Inc. LSDCD Series "The Smuggler" LED Driver LSDCD150S280SS

Description
"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.
Datasheet
Description
"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSDCD Series
Frisco, TX, United States
LSDCD Series "The Smuggler" LED Driver
LSDCD150S280SS
LSDCD Series "The Smuggler" LED Driver LSDCD150S280SS
"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.

"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LSDCD150S280SS
Product Name LSDCD Series "The Smuggler" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp & Wet Locations
Regulatory Compliance CE Certified
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details