“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LSWCD040S035ST |
| Product Name | LSWCD Series “The Delta” LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Class 2 |