Autec Power Inc. Datasheets for Rechargeable (Secondary) Batteries
Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways, depending upon their construction.
Rechargeable (Secondary) Batteries: Learn more
| Product Name | Notes |
|---|---|
| "The Treasure" is a rechargeable lithium-ion polymer (LiPO) battery. The battery has an extra long life of five years; letting it run at a nominal 3.67 or 3.7 volts at... | |
| “The Bank” (Li-Ion Battery Pack Series) is a Rechargeable Lithium Ion Battery Pack. This family boasts a range of models: Nominal Voltage of 3.7V, 7.2V, 7.4V, 7.8V, and 14.4V; Nominal... | |
| LifePO4 rechargeable battery series "The Quarter" is a perfect lithium iron phosphate solution to deliver 3.2 volts to all of your small portable electronics. With an Ultra long life cycle... | |
| The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ɸ18.4×65.2mm. Optional features include... |